DS/EN 300392-12-6 V1.3.1
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 6: Call Authorized by Dispatcher (CAD)
| Organization: | DS |
| Publication Date: | 6 April 2006 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the stage 3 specifications of the Supplementary Service Call Authorized by Dispatcher (SS-CAD) for the Terrestrial Trunked RAdio (TETRA) as provided by European operators. Stage 3 defines the signalling system protocols needed to implement the service described in stage 1 and stage 2. The stage 1 and stage 2 aspects are detailed in EN 300 392-10-6 [2] and EN 300 392-11-6 [3] respectively. Aspects relating to all supplementary services are detailed in EN 300 392-9 [6].
Charging principles and the Man Machine Interface (MMI) are outside the scope of the present document.
The SS-CAD ensures that predefined TETRA calls do not proceed without first being authorized by a dispatcher.
Document History