DS/ENV 14062-2

Identification card systems - Surface transport applications - Electronic fee collection - Part 2: Message requirements

active, Most Current
Organization: DS
Publication Date: 22 November 2001
Status: active
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This European Prestandard specifies directly or by reference the message requirements for integrated circuit(s) cards (ICCs) carrying the EFC application and related requirements for On-Board-Unis (OBUs) used in Electronic Fee Collection systems based on Dedicated Short Range Communication and Global System for Mobile Communication, with the target to provide basic interoperability between an ICC and an OBU independently of the respective manufactures and operators. It takes into consideration both environmental and system related aspects and states minimum requirements of conformity. The requirements imposed by this Prestandard apply to - the IC card itself, denoted by the abbreviation ICC; - the in-vehicle card interface device, denoted by the abbreviation OBU; or - the combination of both. This Prestandard does not directly set requirements on any other card interface device (IFD) besides the OBU e.g. stationary devices. However, the requirements imposed on the IC card may induce technical consequences for an IFD designed to accept an IC card used in EFC applications. It specifies the respective charateristics of the ICC and OBU only as far as these may concern the interface, but does not give any internal technical implementation.

Document History

DS/ENV 14062-2
November 22, 2001
Identification card systems - Surface transport applications - Electronic fee collection - Part 2: Message requirements
This European Prestandard specifies directly or by reference the message requirements for integrated circuit(s) cards (ICCs) carrying the EFC application and related requirements for On-Board-Unis...
November 22, 2001
Identification card systems - Surface transport applications - Electronic fee collection - Part 2: Message requirements
A description is not available for this item.
Advertisement