DS/EN 54-16

Fire detection and fire alarm systems - Part 16: Voice alarm control and indicating equipment

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 June 2008
Status: active
Page Count: 67
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies requirements, methods of test and performance criteria for voice alarm control and indicating equipment for use in fire detection and fire alarm systems installed in buildings, where the alarm signal is in the form of tone(s) or voice message(s), or both.
It also provides for the evaluation of conformity of the equipment to the requirements of this European Standard.
NOTE The overall requirements of a voice alarm system, especially concerning audibility and intelligibility, are not covered in this part of EN 54. The manufacturer should consider requirements of an overall system that may affect the equipment design. Such system requirements may be specified in another part of EN 54, in national legislation, codes and standards or in contractual documents.

Document History

DS/EN 54-16
June 4, 2008
Fire detection and fire alarm systems - Part 16: Voice alarm control and indicating equipment
This European Standard specifies requirements, methods of test and performance criteria for voice alarm control and indicating equipment for use in fire detection and fire alarm systems installed in...
October 1, 2004
Fire detection and fire alarm systems - Part 16: Voice alarm control and indicating equipment
A description is not available for this item.
Advertisement