DS/ISO/IEC 14496-3/Amd. 5
Infromation technology - Coding of audio-visual objects - Part 3: Audio - Amendment 5: BSAC extensions and transport of MPEG Surround
| Organization: | DS |
| Publication Date: | 13 November 2007 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 14496-3 (MPEG-4 Audio) is a new kind of audio International Standard that integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery, speech with music, complex soundtracks with simple ones, and traditional content with interactive and virtual-reality content. By standardizing individually sophisticated coding tools as well as a novel, flexible framework for audio synchronization, mixing, and downloaded post-production, the developers of the MPEG-4 Audio standard have created new technology for a new, interactive world of digital audio. MPEG-4, unlike previous audio standards created by ISO/IEC and other groups, does not target a single application such as real-time telephony or high-quality audio compression. Rather, MPEG-4 Audio is a standard that applies to every application requiring the use of advanced sound compression, synthesis, manipulation, or playback. The subparts that follow specify the state-of-the-art coding tools in several domains; however, MPEG-4 Audio is more than just the sum of its parts. As the tools described here are integrated with the rest of the MPEG-4 International Standard, exciting new possibilities for object-based audio coding, interactive presentation, dynamic soundtracks, and other sorts of new media, are enabled. Since a single set of tools is used to cover the needs of a broad range of applications, interoperability is a natural feature of systems that depend on the MPEG-4 Audio International Standard. A system that uses a particular coder - for example, a real-time voice communication system making use of the MPEG-4 speech coding toolset - can easily share data and development tools with other systems, even in different domains, that use the same tool - for example, a voicemail indexing and retrieval system making use of MPEG-4 speech coding. A multimedia terminal that can decode the Natural Audio Profile of MPEG-4 Audio has audio capabilities that cover the entire spectrum of audio functionality available today and into the future.
Document History