DS/EN 60974-10

Arc welding equipment – Part 10: Electromagnetic compatibility (EMC) requirements

inactive
Organization: DS
Publication Date: 28 January 2008
Status: inactive
Page Count: 31
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This part of IEC 60974 specifies a) test methods and limits for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations and flicker; c) immunity requirements and test methods for continuous and transient, conducted and radiated disturbances including electrostatic discharges; This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems and arc striking and stabilising devices. NOTE 1 - Allied processes are, e.g., plasma cutting and arc stud welding. NOTE 2 - This standard does not specify basic safety requirements for arc welding equipment such as protection against electric shock, unsafe operation, insulation co-ordination and related dielectric tests. Arc welding equipment type tested in accordance with, and which has met the requirements of, this standard is considered to be in compliance for all applications.

Document History

October 21, 2015
Arc welding equipment – Part 10: Electromagnetic compatibility (EMC) requirements
IEC 60974-10:2014 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations...
September 25, 2014
Arc welding equipment – Part 10: Electromagnetic compatibility (EMC) requirements
IEC 60974-10:2014 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations...
DS/EN 60974-10
January 28, 2008
Arc welding equipment – Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 specifies a) test methods and limits for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations and...
November 22, 2006
Arc welding equipment -- Part 10: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.
July 17, 2003
Arc welding equipment - Part 10: Electromagnetic compability (EMC) requirements
This standard is applicable to equipment for arc welding and allied processes, including power sources and ancilliary equipment, for example wire feeders, liquid cooling systems and arc striking and...
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
IEC 60974-10:2014 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage fluctuations...
Arc welding equipment - Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage...
Arc welding equipment -- Part 10: Electromagnetic compatibility (EMC) requirements
This part of IEC 60974 specifies a) applicable standards and test methods for radio-frequency (RF) emissions; b) applicable standards and test methods for harmonic current emission, voltage...
Advertisement