DS/EN 4035

Aerospace series – Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy – Dimensions and loads

inactive
Organization: DS
Publication Date: 19 May 2006
Status: inactive
Page Count: 11
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the performances and the test methods for evaluating these performances of the equipment used within the framework of road service area maintenance."This standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programmes and groups for bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous according to the class and models." "This standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively. " "This standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 4. For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively." "This standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively." "This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 4. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively." "This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively." "This standard defines the characteristics of plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 2.

Document History

March 15, 2021
Aerospace series – Rod end, adjustable, with self-aligning double row ball bearing, in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy – Dimensions and loads
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing in corrosion resisting steel with reduced internal radial clearance and threaded shank in...
DS/EN 4035
May 19, 2006
Aerospace series – Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy – Dimensions and loads
This document specifies the performances and the test methods for evaluating these performances of the equipment used within the framework of road service area maintenance."This standard specifies...
May 19, 2006
Aerospace series - Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads
A description is not available for this item.
Advertisement