DS/EN ISO 10438-1 CD-ROM
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
| Organization: | DS |
| Publication Date: | 26 February 2008 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This part of ISO 10438 specifies general requirements for lubrication systems, oil-type shaft-sealing systems, dry-gas face-type shaft-sealing systems and control-oil systems for general- or special-purpose applications.
General-purpose applications are limited to lubrication systems. These systems can serve equipment such as compressors, gears, pumps and drivers.
This part of ISO 10438 is intended to be used in conjunction with ISO 10438-2, ISO 10438-3 or ISO 10438-4, as appropriate.
Document History