DS/EN ISO 16784-2

Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2008
Status: active
Page Count: 34
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 16784 applies to corrosion and fouling in industrial cooling water systems
This part of ISO 16784 describes a method for preliminary evaluation of the performance of treatment
programmes for open recirculating cooling water systems. It is based primarily on laboratory testing but the
heat exchanger testing facility can also be used for on-site evaluation. This part of ISO 16784 does not include heat exchangers with cooling water on the shell-side (i.e. external to the tubes).

Document History

DS/EN ISO 16784-2
May 27, 2008
Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig
This part of ISO 16784 applies to corrosion and fouling in industrial cooling water systems This part of ISO 16784 describes a method for preliminary evaluation of the performance of...
October 20, 2007
Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig
A description is not available for this item.
Corrosion of metals and alloys – Corrosion and fouling in industrial cooling water systems – Part 2: Evaluation of the performance of cooling water treatment programmes using a pilot-scale test rig (ISO/DIS 16784-2:2023)
ISO 16784-2:2006 applies to corrosion and fouling in industrial cooling water systems ISO 16784-2:2006 describes a method for preliminary evaluation of the performance of treatment programmes for...
Advertisement