DS/EN ISO 11611

Protective clothing for use in welding and allied processes

inactive
Organization: DS
Publication Date: 8 November 2007
Status: inactive
Page Count: 27
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Protective clothing): 13.340.10
scope:

This International / European Standard specifies minimum basic safety requirements and test methods for protective clothing for operators to be worn during welding and allied processes with comparable risks. This type of protective clothing is intended to protect the wearer against spatter (small splashes of molten metal), short contact time with flame, radiant heat, ultra violet (UV) radiation from the arc, and to provide certain electrical insulation (see clause 8.2c). It shall be classified according to the risk assessment and the degree of protection required against flames, spatter, radiant heat, UV radiation. Class 1 is protection against less hazardous welding techniques and situations. Class 2 is protection against more hazardous welding techniques and situations. Note - Refer to table given in Annex A.

Document History

August 11, 2015
Protective clothing for use in welding and allied processes
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
DS/EN ISO 11611
November 8, 2007
Protective clothing for use in welding and allied processes
This International / European Standard specifies minimum basic safety requirements and test methods for protective clothing for operators to be worn during welding and allied processes with...
Protective clothing for use in welding and allied processes (ISO/DIS 11611:2022)
This document specifies minimum safety requirements and test methods for protective clothing including hoods, aprons, sleeves, and gaiters that are designed to protect the wearer's body including...
Protective clothing for use in welding and allied processes (ISO/DIS 11611:2013)
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
Protective clothing for use in welding and allied processes (ISO/FDIS 11611:2014)
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
Advertisement