DS/IEC/PAS 62282-6-1
Fuel cell technologies - Part 6-1: Micro fuel cell power systems - Safety
| Organization: | DS |
| Publication Date: | 13 November 2007 |
| Status: | inactive |
| Page Count: | 122 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This consumer safety PAS covers fuel cell power systems, power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60 V d.c. and power outputs that do not exceed 240 VA. As such, the externally accessible circuitry is considered as circuits that are "SELV" as defined in IEC 60950-1, and as limited power circuits if further compliance with IEC 60950-1, 2.5 is demonstrated. Systems that have internal systems exceeding 60 V d.c. or 240 VA should be appropriately evaluated in accordance with the separate criteria of IEC 60950-1.
Document History