DSF/ISO/IEC FCD 15693-3

Identification cards ? Contactless integrated circuit cards ? Vicinity cards ? Part 3: Anticollision and transmission protocol

pending, Most Current
Organization: DS
Status: pending
Page Count: 54
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 15693 specifies: . protocol and commands, . other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device, . methods to detect and communicate with one card among several cards ("anticollision"), . optional means to ease and speed up the selection of one among several cards based on application criteria.

Document History

DSF/ISO/IEC FCD 15693-3
Identification cards ? Contactless integrated circuit cards ? Vicinity cards ? Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies: . protocol and commands, . other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device, ....
Advertisement