DS/EN 60335-2-35/Corr. 1
Household and similar electrical appliances - Safety - Part 2-35: Particular requirements for instantaneous water heaters
| Organization: | DS |
| Publication Date: | 11 October 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This standard deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Note 1 - Instantaneous water heaters incorporating bare heating elements are within the scope of this standard. Appliances not intended to normal household use but which nevertheless may be a source of danger to the public, such as appliances intended for use in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, is does not take into account - the use of appliances by young children or infirm persons without supervision; - playing with the appliance by young children.
Document History