IEC 60317-37
Specifications for Particular Types of Winding Wires Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
Document History
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be...
January 1, 2000
Specifications for Particular Types of Winding Wires - Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
A description is not available for this item.
IEC 60317-37
January 1, 1992
Specifications for Particular Types of Winding Wires Part 37: Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
A description is not available for this item.