DS/ENV 1007-6
Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 6: Determination of tensile proporties of filament at high temperature
| Organization: | DS |
| Publication Date: | 28 November 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This Prestandard specifies the conditions for measurement of tensile properties of single filament of ceramic fibres at high temperature in air or in inert atmosphere (vacuum or controlled atmosphere). The method applies to continuous ceramic filaments taken from tows, yarns, staple fibre, braids and knittings, which have strain to fracture less or equal to 5% and show linear elastic behaviour to fracture.
Document History