DSF/ISO/DIS 27471
Aircraft ground equipment - Upper deck loader - Functional
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
1.1 This International Standard specifies the functional and performance requirements for a self-propelled
container/pallet loader capable of raising air cargo unit load devices (ULDs) to the upper deck of very large
capacity freighter (VLCF) aircraft and also to the main deck of any main line freighter aircraft.
1.2 This International Standard does not intend to provide all the design requirements applicable for aircraft
upper deck loaders. Other requirements can be found in separate standards which are also applicable :
- ISO 4116 specifies the additional requirements applicable for conveying surfaces of aircraft ground
support equipment intended for handling and loading of baggage and cargo unit load devices;
- ISO 6966-1 and ISO 6966-2 specify, respectively, the general and safety related requirements applicable
to all aircraft ground support equipment.
1.3 The requirements of this International Standard were determined based on generally recognized
assumptions as to :
a) the normally intended use of aircraft ground support equipment, when used on the ramp of international
civil airports in order to handle, service or maintain civil transport aircraft;
b) the environmental (surface, slope, weather, lighting, operating rules, traffic infrastructure, staff
qualification, etc.) conditions prevailing on the ramp area of the majority of international civil airports.
It is assumed the manufacturers of aircraft upper deck loaders define in the relevant documentation the
specifically intended conditions of use and environment for each model, and the purchasers systematically
review their own specific conditions of use and environment in order to determine whether those stated are
adequate, or negotiate with the manufacturer appropriate modifications to ensure they are.
1.4 This International Standard does not specify requirements applicable to :
a) any adapters or ancillary/supplement
allow their occasional upper deck use;
b) any main deck loaders fitted with optional access to upper deck height of the front platform only
(option 4.8 of ISO 6967).
Document History