DS/CWA 15748-16

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 16: Card Dispenser Device Class Interface - Programmer's Reference

inactive
Organization: DS
Publication Date: 14 May 2008
Status: inactive
Page Count: 38
ICS Code (IT applications in banking): 35.240.40
scope:

This specification describes the functionality of the services provided by the Card Dispenser (CRD) device class under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. A Card Dispenser is used to dispense a single card to a consumer from one or more bins. Most card dispensers also have the ability to retain a card to a bin.

Document History

September 5, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 16: Card Dispenser Device Class Interface - Programmer's Reference
The CEN/ISSS XFS Workshop aims to promote a clear and unambiguous specification defining a multi-vendor software interface to financial peripheral devices. The XFS (eXtensions for Financial Services)...
DS/CWA 15748-16
May 14, 2008
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 16: Card Dispenser Device Class Interface - Programmer's Reference
This specification describes the functionality of the services provided by the Card Dispenser (CRD) device class under XFS, by defining the service-specific commands that can be issued, using the...
Advertisement