DS/EN 60947-5-2

Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 February 2008
Status: active
Page Count: 110
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the presence of objects and non-mechanical magnetic proximity switches that sense the presence of objects with a magnetic field. These proximity switches are self-contained, have semiconductor switching elements(s) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz a.c. or 300 V d.c. This Standard is not intended to cover proximity switches with analogue outputs. The object of this standard is to state for proximity switches: - definitions; - classification; - characteristics; - product information; - normal service, mounting and transport conditions; - constructional and performance requirements; - tests to verify rated characteristics.

Document History

December 19, 2012
Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
DS/EN 60947-5-2
February 5, 2008
Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
November 10, 2006
Low-voltage switchgear and controlgear -- Part 5-2: Control circuit devices and switching elements - Proximity switches
A description is not available for this item.
February 19, 2004
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
December 23, 1999
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...
January 2, 1998
Low-voltage switchgear and controlgear - Part 5: Control circuit devices and switching elements - Section 2: Proximity switches
Applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting...
Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
The provisions of the general rules in IEC 60947-1 are applicable to this document, where specifically called for. General rules clauses and subclauses thus applicable, as well as tables, figures and...
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of...

References

Advertisement