GMW3666

Fastener Assembly Aid - Thermoplastic Expandable Patch, Temporary Retaining Element, Preapplied

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2008
Status: inactive
Page Count: 3
scope:

This specification covers the basic requirements for an expandable thermoplastic resin based material to be thermally applied to metallic parts for the purpose of forming a temporary retention element. The primary use of this element is to provide a temporary means of holding parts in position during fabrication, assembly, or transportation.

Material Description. The retention element in accordance with this specification shall be a pliable resin based material that will not lose adhesion or tear loose when the parts are preassembled. The retention element dimensions such as location, length, and diameter or thickness shall be called out on the part drawings.

Symbols. Not applicable.

Typical Applications. Currently, the retention element is thermally preapplied in powdered form to externally threaded fasteners, rivets, pins, plugs, and other insertion type parts. The product shall be applied 360 degrees on the part unless otherwise specified. The retention element shall form either an interference fit between parts or provide a positive stop to temporarily hold parts in position for assembly

Remarks. Not applicable.

Document History

May 1, 2018
Fastener Assembly Aid - Temporary Retaining Element, Preapplied
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
May 1, 2013
Fastener Assembly Aid - Temporary Retaining Element, Preapplied
This specification covers the basic requirements for a preapplied temporary retention element. The primary use of this element is to provide a temporary means of holding parts in position during...
GMW3666
August 1, 2008
Fastener Assembly Aid - Thermoplastic Expandable Patch, Temporary Retaining Element, Preapplied
This specification covers the basic requirements for an expandable thermoplastic resin based material to be thermally applied to metallic parts for the purpose of forming a temporary retention...

References

Advertisement