GMW14169
Requirements for Dense Elastomeric Body Seals
| Organization: | GMW |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers the requirements of dense elastomeric seals used in sealing body openings e.g., on doors.
Mission/Theme.Not applicable.
Classification.
Material Description. The bulb or sealing portion of the weatherstrips shall be made from EPDM (ethylene propylene diene monomer) or TPE (thermoplastic elastomer). The specifications for the carrier shall be specified on the engineering part drawing or in the math data file.
Weatherstrip assemblies shall consist of continuous extruded sections or sections joined together. These sections shall be joined by either transfer or injection molded joints, or mitered joints securely attached with suitable adhesive. Joint offsets in visible and sealed areas must be no greater than 0.25 mm.
Coatings. When applied, coatings shall be non-abrasive and uniform in color, finish, and texture. Coatings must meet the requirements of color and gloss as established by GM Appearance Engineering.
Typical Applications. Typical applications include the following: sealing profiles in the body area, e.g., rocker seals, cutline seals.
Document History