DIN 65540
Aerospace - Cheese head bolts, with internal serration and MJ-thread, reduced shank, titanium alloy - Nominal tensile strength 1100 MPa, for temperatures up to 315 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 1, 2011
Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Titanlegierung - Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 °C
A description is not available for this item.
DIN 65540
August 1, 2008
Aerospace - Cheese head bolts, with internal serration and MJ-thread, reduced shank, titanium alloy - Nominal tensile strength 1100 MPa, for temperatures up to 315 °C
A description is not available for this item.
February 1, 1985
Aerospace; cheese head bolts, with internal serration and MJ-thread, reduced shank, titanium alloy, nominal tensile strength 1100 MPa, for temperatures up to 315 °C
A description is not available for this item.