DOD - SMD 5962-86816

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 3 September 2008
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 5, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 26, 2015
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-86816
September 3, 2008
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 22, 2003
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
May 15, 2003
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
March 4, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 19, 1986
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement