NPFC - MIL-DTL-432
GASKETS, NONMETALLIC, SYNTHETIC RUBBER
| Organization: | NPFC |
| Publication Date: | 21 July 2008 |
| Status: | active |
| Page Count: | 15 |
scope:
This specification covers five types of synthetic rubber, nonmetallic gaskets.
Classification. The gaskets are of the following types and classes as specified (see 6.2):
Round cross section (see figure 1).
Type I - 2 inch bung.
Type I - .75 inch vent.
Rectangular cross section on 55-gallon drums or steel drums. (see figure 2).
Type II - 2 inch bung.
Type II - .75 inch vent.
Beaded edge 2.25 inch ID by 3.375 inch OD for 5-gallon gasoline can with carrying handle (see figure 3).
Type III Class 1 - For use at -40°F (-40°C) and above.
Type III Class 2 - For use at -60°F (-51°C) and above.
Rectangular cross section for steel drums (see figure 4).
Type VI - 2 inch bung.
Type VI - .75 inch vent.
Rectangular cross section for filling tube, flexible nozzle cam type (see figure 5).
Type VII - 1.5 inch ID by 2.5 inch 0D
Document History