ISO 22915-3
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying the stability of reach trucks (with retractable mast or fork) and straddle trucks, equipped with tilting or non-tilting masts or fork arms and having a rated capacity up to and including 5 000 kg.
It is also applicable to such trucks operating under the same conditions when equipped with load-handling attachments.
Document History
June 1, 2021
Industrial trucks — Verification of stability — Part 3: Reach and straddle trucks
This document specifies the tests for verifying the stability of reach trucks (with retractable mast or fork arm carriage) and straddle trucks, equipped with tilting or non-tilting masts or fork arms...
July 1, 2014
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks
This part of ISO 22915 specifies the tests for verifying the stability of reach trucks (with retractable mast or fork) and straddle trucks, equipped with tilting or non-tilting masts or fork arms and...
ISO 22915-3
September 15, 2008
Industrial trucks - Verification of stability - Part 3: Reach and straddle trucks
This part of ISO 22915 specifies the tests for verifying the stability of reach trucks (with retractable mast or fork) and straddle trucks, equipped with tilting or non-tilting masts or fork arms and...