DLA - DESC-DWG-87018 REV C

RESISTOR NETWORKS, 16 PIN, LEADLESS CHIP CARRIER

inactive
Organization: DLA
Publication Date: 1 October 1993
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for a 16-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.

The complete PIN shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with figure 1.

Resistance value designations shall be in accordance with MIL-R-83401.

Resistor networks are available in characteristics C, H, or V in accordance with MIL-R-83401 (see 3.2) except for the resistance temperature characteristic (RTC), which is ±25 ppm/°C.

intended Use:

Resistor networks are used in surface mounting applications where space is a major concern.

Document History

November 9, 2018
RESISTOR NETWORK, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a resistor network, fixed, film, leadless chip carrier, 16 pin, supplied to the requirements of MIL-PRF-914/3 except as noted herein. These networks are...
July 3, 2012
RESISTOR NETWORK, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a resistor network, fixed, film, leadless chip carrier, 16 pin, supplied to the requirements of MIL-PRF-914/3 except as noted herein. These networks are...
December 17, 2002
RESISTOR NETWORKS, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
October 18, 2001
RESISTOR NETWORKS, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
DESC-DWG-87018 REV C
October 1, 1993
RESISTOR NETWORKS, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 16-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages. The complete...
May 26, 1989
RESISTOR NETWORKS, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.

References

Advertisement