ISO 5771
Rubber hoses and hose assemblies for transferring anhydrous ammonia — Specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including +55 °C. It does not include specifications for end fittings, but is limited to the performance of the hoses and hose assemblies.
Document History
ISO 5771
September 15, 2008
Rubber hoses and hose assemblies for transferring anhydrous ammonia — Specification
This International Standard specifies the minimum requirements for rubber hoses used for transferring ammonia, in liquid or in gaseous form, at ambient temperatures from -40 °C up to and including...
October 1, 1994
Rubber Hose and Hose Assemblies for Transferring Anhydrous Ammonia - Specification
A description is not available for this item.