AFNOR - NF EN ISO 1179-4
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4 : stud ends for general use only with metal-to-metal sealing (type B)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 September 2008 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NF EN ISO 1179-4
September 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4 : stud ends for general use only with metal-to-metal sealing (type B)
A description is not available for this item.