DSF/ISO/DIS 27085

Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard specifies inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of:
. minerals calcium, sodium, phosphorus, magnesium and potassium and the elements iron, zinc, copper, manganese, cobalt, molybdenum in animal feeding stuffs,
. elements arsenic, lead and cadmium in minerals on their own, in pre-mixtures or mixtures for use in
animal nutrition.
The method detection limit for each element is dependent on the sample matrix as well as of the instrument.
The method is not applicable for determination of low concentrations of elements. The limit of quantification should be 3 mg/kg or lower.
NOTE This method can also be used for the determination of minerals in products with high mineral content (> 5%), yet for this purpose, other more precise analytical techniques are available.

Document History

DSF/ISO/DIS 27085
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES
This European Standard specifies inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of: . minerals calcium, sodium, phosphorus, magnesium and potassium and...
Advertisement