DIN IEC 60444-11
Measurement of Quartz Crystal Unit Parameters - Part 11: Standard Method for the determination of the load resonance frequency fL and the effective load capacitance CLeff using automatic network analyzer techniques and error correction (IEC 49/806/CD:2008)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Piezoelectric devices): | 31.140 |
Document History
DIN IEC 60444-11
September 1, 2008
Measurement of Quartz Crystal Unit Parameters - Part 11: Standard Method for the determination of the load resonance frequency fL and the effective load capacitance CLeff using automatic network analyzer techniques and error correction (IEC 49/806/CD:2008)
A description is not available for this item.