DS 2420-2
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1917
pending
| Organization: | DS |
| Publication Date: | 10 July 2008 |
| Status: | pending |
| Page Count: | 43 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are included: Materials, concrete, finish, geometrical characteristics, joints and joint seals, crushing strength, reinforced concrete pipes and manholes, marking and fittings.
Document History
July 10, 2008
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1917
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...
DS 2420-2
July 10, 2008
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced - Supplement to DS/EN 1917
This Danish standard specifies performance requirements and test methods to be used in Denmark, and which are not included in the scope of DS/EN 1916 and DS/EN 1917. The following characteristics are...