DS - prCEN/TS 14541

Plastics pipes and fittings for non-pressure applications - Utilisation of non-virgin PVC-U, PP and PE materials

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies definitions and recommended specifications and test methods for the utilisation of PVC U, PP and PE non-virgin materials in components for non-pressure piping systems.
This document specifies the use of material with agreed specifications in the event that large quantities are to be used.
This document gives information concerning the relationship between relevant characteristics and their influence on processing/performance on pipes and/or fittings.
NOTE 1 For the purpose of this specification, the term pipes refers to extruded pipes and any parts of a fabricated fitting which is made from an extruded pipe. The term fitting means injection moulded fittings and injection moulded parts of a fabricated fitting.
NOTE 2 The product standard should specify the requirements and permitted deviations of the characteristics specified in Table 1, Table 2 and Table 3, as well as permitted dosage levels.
NOTE 3 The WG responsible for the product standard should consider those recommendations and only permit dosage levels which comply with the safety requirements of the product standard. Further, the WG should consider whether extra or more frequent product testing is relevant when using such material in the production of pipes and fittings in accordance with the relevant product standard.
NOTE 4 For the recycling process, for the testing and the use of the material National and/or European regulations may apply.

Document History

prCEN/TS 14541
Plastics pipes and fittings for non-pressure applications - Utilisation of non-virgin PVC-U, PP and PE materials
This document specifies definitions and recommended specifications and test methods for the utilisation of PVC U, PP and PE non-virgin materials in components for non-pressure piping systems. This...
Advertisement