AFNOR - NF EN 3915
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification : 1 275 MPa (at ambient temperature) / 550 °C - Technical specification
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 September 2008 |
| Status: | active |
| ICS Code (Other fasteners): | 49.030.99 |
Document History
NF EN 3915
September 1, 2008
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification : 1 275 MPa (at ambient temperature) / 550 °C - Technical specification
A description is not available for this item.