DSF/prEN ISO 19134

Geographic information - Location-based services - Multimodal routing and navigation (ISO 19134:2007)

pending
Organization: DS
Status: pending
Page Count: 50
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
ICS Code (IT applications in science): 35.240.70
scope:

This standard specifies the data types and their associated operations for the implementation of multimodal location-based services for routing and navigation. It is designed to specify web services that may be made available to wireless devices through web-resident proxy applications, but is not limited to that environment.

Document History

September 5, 2008
Geographic information - Location-based services - Multimodal routing and navigation
This standard specifies the data types and their associated operations for the implementation of multimodal location-based services for routing and navigation.
DSF/prEN ISO 19134
Geographic information - Location-based services - Multimodal routing and navigation (ISO 19134:2007)
This standard specifies the data types and their associated operations for the implementation of multimodal location-based services for routing and navigation. It is designed to specify web services...

References

Advertisement