DSF/prEN ISO 28622

Pressure relief valves for transportable refillable cylinders for liquefied petroleum gas (LPG) (ISO/DIS 28622:2008)

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies the design, testing and marking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders.
These valves can be either an integral part of a cylinder valve (see ISO 14245 and ISO 15995) or a separate device.
This standard does not exclude the use of other designs of pressure relief devices that provide a similar level of safety.

Document History

DSF/prEN ISO 28622
Pressure relief valves for transportable refillable cylinders for liquefied petroleum gas (LPG) (ISO/DIS 28622:2008)
This standard specifies the design, testing and marking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders. These valves can be either an...
Advertisement