DSF/FprEN 61280-4-1

Fibre optic communication subsystem test procedures -- Part 4-1: Installed cable plant - Multimode attenuation measurement

inactive
Organization: DS
Status: inactive
Page Count: 78
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This International Standard, IEC 61280-4-1, is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 metres.
This cabling can include multimode fibres, connectors, adapters and splices.
Cabling design standards such as ISO/IEC 11801, ISO/IEC 24702 and ISO/IEC 24764 contain specifications for this type of cabling. ISO/IEC 14763-3 which supports these design standards makes reference to the test methods of this standard.
In this edition, the fibre types that are addressed include category A1a (50/125 µm) and A1b (62,5/125 µm) multimode fibres as specified in IEC 60793-2-10. The link attenuation measurements of the other multimode categories can be done using the approaches of this document, but the source conditions for the other categories have not been defined.

Document History

January 11, 2010
Fibre optic communication subsystem test procedures – Part 4-1: Installed cable plant – Multimode attenuation measurement
IEC 61280-4-1:2009(E) is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode...
June 10, 2004
Fibre-optic communication subsystem test procedures - Part 4-1: Cable plant and links - Multimode fibre-optic cable plant attenuation measurement
This part of 61280 establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss performance of installed cable plants can be obtained. It is...
Fibre-optic communication subsystem test procedures – Part 4-1: Installed cable plant – Multimode attenuation measurement
This document is applicable to the measurement of attenuation of installed optical fibre cabling 289 plant using multimode optical fibre. This cable plant can include multimode optical fibres, 290...
DSF/FprEN 61280-4-1
Fibre optic communication subsystem test procedures -- Part 4-1: Installed cable plant - Multimode attenuation measurement
This International Standard, IEC 61280-4-1, is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 metres. This...
Fibre optic communication subsystem test procedures -- Part 4-1: Installed cable plant - Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...

References

Advertisement