DSF/prEN ISO 15747

Plastic containers for intravenous injections (ISO/DIS 15747:2008)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This International Standard contains requirements related to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals.
This International Standard is applicable to plastic containers for parenterals having one or more chambers and having a total nominal capacity in the range from 50 ml to 5 000 ml such as film bags or blow-moulded plastic bottles for direct administration of infusion (injection) solutions.

Document History

March 11, 2019
Plastic containers for intravenous injections (ISO 15747:2018)
This document specifies requirements to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This document is applicable to plastic containers...
December 12, 2011
Plastic containers for intravenous injections (ISO 15747:2010)
ISO 15747:2010 contains requirements that relate to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. ISO 15747:2010 is applicable to plastic...
May 31, 2010
Plastic containers for intravenous injections
This International Standard contains requirements that relate to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This International Standard...
April 28, 2005
Plastics containers for intravenous injection
This standard contains requirements related to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This standard is applicable to plastic...
DSF/prEN ISO 15747
Plastic containers for intravenous injections (ISO/DIS 15747:2008)
This International Standard contains requirements related to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This International Standard is...
Plastic containers for intravenous injections (ISO/FDIS 15747:2010)
This International Standard contains requirements that relate to the safe handling and the physical, chemical and biological testing of plastic containers for parenterals. This International Standard...

References

Advertisement