DSF/prEN 10208-2

Steel pipes for pipelines for combustible fluids - Technical delivery condi-tions - Part 2: Pipes of requirement class B

pending
Organization: DS
Status: pending
Page Count: 55
ICS Code (Iron and steel pipes): 23.040.10
scope:

This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding pipeline applications in the petroleum and natural gas exploration and production industries. It includes more stringent quality and testing requirements than those in EN 10208-1.
NOTE 1 Steel pipes for pipeline transportation systems within the petroleum and natural gas exploration and production industries are covered by ISO 3183 [1]. This standard specifies products with the same (and additional) strength levels and partly similar (but not identical) requirements as EN 10208-1 and EN 10208-2 and is with two additional annexes specifying deviating or additional requirements also published as API Spec 5L [4].
NOTE 2 This European Standard does not apply to cast steel pipe.

Document History

June 25, 2009
Steel pipes for pipelines for combustible fluids - Technical delivery conditions - Part 2: Pipes of requirement class B
This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding...
March 12, 1997
Steel pipes for pipelines for combustible fluids - Technical delivery conditions - Part 2: Pipes of requirement class B
This European Standard EN 10208-2 specifies the technical delivery conditions for unalloyed and alloyed (except stainless) seamless and welded steel pipes. It includes quality and testing...
DSF/prEN 10208-2
Steel pipes for pipelines for combustible fluids - Technical delivery condi-tions - Part 2: Pipes of requirement class B
This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding...
Advertisement