DSF/prEN ISO 3506-3

Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress (ISO/DIS 3506-3:2008)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range of 10 ¡ãC to 35 ¡ãC.
Properties will vary at higher or lower temperatures.
This part of ISO 3506 applies to set screws and similar fasteners
. with nominal thread diameter 1,6 mm ¡Ü d ¡Ü 24 mm;
. of triangular ISO metric threads with diameters (d) and pitches (P) in accordance with ISO 68-1, ISO 261 and ISO 262;
. of any shape.
It does not apply to screws with special properties such as weldability.
NOTE The designation system of this part of ISO 3506 may be used for sizes outside the limits laid down in this clause (e.g. d > 24 mm), provided that all applicable mechanical and physical requirements of the property classes are met.
This part of ISO 3506 does not define corrosion or oxidation resistance in particular environments.
The aim of this part of ISO 3506 is a classification into property classes of corrosion-resistant stainless steel fasteners.
Corrosion and oxidation performances and mechanical properties for use at elevated or sub-zero
temperatures should be agreed between user and manufacturer in each particular case. Annex D shows how the risk of intergranular corrosion at elevated temperatures depends on the carbon content.
All austenitic stainless steel fasteners are normally non-magnetic in the annealed condition; after cold working, some magnetic properties may be evident (see Annex E).

Document History

December 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature...
February 12, 1998
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range...
Fasteners – Mechanical properties of corrosion resistant stainless steel fasteners – Part 3: Set screws (and similar fasteners not under tensile stress) with specified grades and hardness classes (ISO/DIS 3506-3:2023)
ISO 3506-3:2009 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature range of...
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress (ISO/FDIS 3506-3:2009)
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature...
DSF/prEN ISO 3506-3
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress (ISO/DIS 3506-3:2008)
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range...

References

Advertisement