DS/EN 12221-1

Changing units for domestic use - Part 1: Safety requirements

inactive
Organization: DS
Publication Date: 19 May 2008
Status: inactive
Page Count: 15
ICS Code (Equipment for children): 97.190
scope:

This part of EN 12221 specifies safety requirements for changing units for domestic use for children with a body weight no more than 15 kg. EN 12221 only covers the function of the item as a changing unit. If the changing unit can be converted or used as another function it shall comply with other relevant standards, e.g. cots, storage furniture, etc. The changing unit may be foldable and can be fitted with a child bathtub or other additional items. Changing pads are only covered by this standard when they form a part of the changing unit.

Document History

October 1, 2013
Child use and care articles - Changing units for domestic use - Part 1: Safety requirements
This part of EN 12221 specifies safety requirements for changing units for domestic use for children with a body weight no more than 15 kg. EN 12221 only covers the function of the item as a changing...
DS/EN 12221-1
May 19, 2008
Changing units for domestic use - Part 1: Safety requirements
This part of EN 12221 specifies safety requirements for changing units for domestic use for children with a body weight no more than 15 kg. EN 12221 only covers the function of the item as a changing...
February 1, 2006
Changing units - Part 1: Safety requirements
A description is not available for this item.
November 10, 1999
Changing units for domestic use - Part 1: Safety requirements
This standard specifies safety requirements for changing units for children with a body weight no more than 15 kg. It only covers the function of the item as changing unit. The changing unit may be...
Child use and care articles - Changing units for domestic use - Part 1: Safety requirements
This part of EN 12221 specifies safety requirements for changing units for domestic use for children with a body weight no more than 15 kg. EN 12221 only covers the function of the item as a changing...
Advertisement