DS/EN 15421
Packaging – Flexible aluminium tubes – Determination of the adhesion of the internal and external protective lacquering
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 21 December 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This standard specifies a method for the determination of the adhesion of the internal and external protective lacquer of aluminium tubes. It is applicable to aluminium tubes that are coated with an internal or external protective lacquer and which are used for packing, e.g. pharmaceutical, cosmetic, hygiene, food and other household products.
Document History
November 1, 2021
Packaging – Flexible aluminium tubes – Determination of the adhesion of the internal and external protective lacquering
This document specifies a method for the determination of the adhesion of the internal and external protective lacquer of aluminium tubes. It is applicable to aluminium tubes that are coated with an...
DS/EN 15421
December 21, 2007
Packaging – Flexible aluminium tubes – Determination of the adhesion of the internal and external protective lacquering
This standard specifies a method for the determination of the adhesion of the internal and external protective lacquer of aluminium tubes. It is applicable to aluminium tubes that are coated with an...
May 12, 2005
Packaging - Flexible aluminium tubes - Determination of the adhesion of the internal and external protective lacquering
A description is not available for this item.