DSF/prEN ISO 10218-1

Robots for industrial environments - Safety requirements - Part 1: Robot (ISO 10218-1:2006/Cor 1:2007)

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective
measures and information for use of industrial robots, as defined in Clause 3. It describes basic hazards associated with robots and provides requirements to eliminate, or adequately reduce, the risks associated with these hazards.
Noise as a potential hazard is not dealt with in this part of ISO 10218, but will be fully covered in Part 2.
This part of ISO 10218 does not apply to non-industrial robots although the safety principles established in ISO 10218 may be utilized for these other robots. Examples of non-industrial robot applications include, but are not limited to: undersea, military and space robots, tele-operated manipulators, prosthetics and other aids for the physically impaired, micro-robots (displacement < 1 mm), surgery or healthcare, and service or consumer products.
NOTE 1 Requirements for robot systems, integration, and installation are covered in Part 2.
NOTE 2 Additional hazards may be created by specific applications (e.g. welding, laser cutting, machining). These hazards may need to be considered during robot design.

Document History

December 21, 2012
Robots and robotic devices - Safety requirements for industrial robots - Part 1: Robots
ISO 10218-1:2011 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots. It describes basic hazards associated with...
August 11, 2011
Robots and robotic devices - Safety requirements for industrial robots - Part 1: Robot
ISO 10218-1:2011 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots. It describes basic hazards associated with...
February 23, 2009
Robots for industrial environments - Safety requirements - Part 1: Robot
This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots, as defined in Clause 3. It describes basic...
September 12, 2006
Robots for industrial environments - Safety requirements - Part 1: Robot
This International Standard specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots and robot systems as defined in clause...
Robotics – Safety requirements – Part 1: Industrial robots (ISO/DIS 10218-1:2021)
This part of ISO 10218 specifies requirements and guidelines for the inherently safe design, protective measures and information for use of robots for an industrial environment. It describes basic...
Robots and robotic devices - Safety requirements - Part 1: Industrial robots (ISO/DIS 10218-1:2009)
This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and Information for Use of industrial robots, as defined in Clause 3. It describes basic...
Robots and robotic devices - Safety requirements - Part 1: Industrial robots (ISO/FDIS 10218-1:2011)
This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots. It describes basic hazards associated with...
DSF/prEN ISO 10218-1
Robots for industrial environments - Safety requirements - Part 1: Robot (ISO 10218-1:2006/Cor 1:2007)
This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots, as defined in Clause 3. It describes basic...

References

Advertisement