DS - IEC 269-2-1/A1 - 32B/299/FDIS
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) Sections I to V: Examples of types of standardized fuses for use by authorized persons
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 January 2002 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
The following additional requirements apply to fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in figures 1(l') and 2(l'). Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. or 440 V d.c.
Document History
IEC 269-2-1/A1 - 32B/299/FDIS
January 22, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) Sections I to V: Examples of types of standardized fuses for use by authorized persons
The following additional requirements apply to fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions...