DS/EN 60439-4 + CD-rom (Sik)
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
| Organization: | DS |
| Publication Date: | 26 January 2007 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to type-tested assemblies (TTA) intended for use on construction sites, i.e. temporary places of work to which the public do not generally have access and where building construction, installation, repairs, alteration or demolition of property (buildings) or civil engineering (public works) or excavation or any other similar operations are carried out. These assemblies may be transportable (semifixed) or mobile. This standard does not apply to assemblies for use in the administrative centres of construction sites (offices, cloakrooms, assembly rooms, canteens, restaurants, dormitories, toilets, etc. ). The nominel primary voltage and the nominal secondary voltage of transformers incorporated in ACS shall be within the limits specified in IEC 60439-1. Requirements for electrical protection provided by equipment manufactured according to this standard shall comply with the requirements given in IEC 60364-7-704.
Document History