DSF/prEN 15080-15

Extended application of results from fire resistance tests - Part 15: Linear joint seals

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application document is additional to the direct field of application given within EN 1366-4 and may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.
It should be noted that this standard provides general guidance on the likely effects of a change. It gives no guidance as to the magnitude, nor how this magnitude is evaluated.
It should be noted that at present there is considered to be insufficient test evidence and experience to determine extended application rules for mechanical metal seals. All designs and configurations must, therefore, be the subject of a suitable test program.

Document History

DSF/prEN 15080-15
Extended application of results from fire resistance tests - Part 15: Linear joint seals
The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for linear joint sealing systems tested in accordance with EN 1366-4. The...
Advertisement