DSF/prHD 60364-7-709
Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
scope:
The particular requirements specified in this part of IEC 60364 apply only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations.
NOTE 1 In this part "marina" means "marina and similar locations".
The particular requirements do not apply to the supply of house boats if they are directly supplied from the public network.
The particular requirements do not apply to the internal electrical installations of pleasure craft or house boats.
NOTE 2 For electrical installations of pleasure craft see IEC 60092-507.
NOTE 3 The electrical installations of house boats shall comply with the general requirements of IEC 60364 together with the relevant particular requirements of IEC 60364-7.
For the remainder of the electrical installation of marinas and similar locations the general requirements of IEC 60364 together with the relevant particular requirements of IEC 60364-7 apply.
Document History