DS/EN 1568-2

Fire extinguishing media – Foam concentrates – Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids

inactive
Organization: DS
Publication Date: 4 June 2008
Status: inactive
Page Count: 34
ICS Code (Fire-fighting): 13.220.10
scope:

This document specifies requirements for chemical and physical properties, and minimum performance requirements of high expansion foams suitable for surface application to water-immiscible liquids. Requirements are also given for marking. NOTE - Some concentrates conforming to this part of EN 1568 can also conforms to other parts and therefore can also be suitable for application as low and/or medium expansion foams.

Document History

March 5, 2018
Fire extinguishing media – Foam concentrates – Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids
This European Standard specifies requirements for chemical and physical properties, and minimum performance requirements of high expansion foams suitable for surface application to water-immiscible...
May 5, 2010
Fire extinguishing media – Foam concentrates – Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids
This document specifies requirements for chemical and physical properties, and minimum performance requirements of high expansion foams suitable for surface application to water-immiscible liquids....
DS/EN 1568-2
June 4, 2008
Fire extinguishing media – Foam concentrates – Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids
This document specifies requirements for chemical and physical properties, and minimum performance requirements of high expansion foams suitable for surface application to water-immiscible liquids....
May 25, 2005
Fire extinguishing media - Foam concentrates - Part 2: Specification for high expansion foam concentrates for surface application to waterimmiscible liquids
A description is not available for this item.
November 15, 2000
Fire extinguishing media - Foam concentrates - Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids
This European Standard specifies requirements for chemical and physical properties, and minimum performance requirement of high expansion foams suitable for surface application to water immiscible...
Fire extinguishing media – Foam concentrates – Part 2: Specification for high expansion foam concentrates for surface application to water-immiscible liquids
This European Standard specifies requirements for chemical and physical properties, and minimum performance requirements of high expansion foams suitable for surface application to water-immiscible...
Advertisement