DSF/ISO/IEC FCD 24727-3
Identification cards - Integrated circuit card programming interfaces - Part 3: Application interface
| Organization: | DS |
| Status: | pending |
| Page Count: | 202 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 24727 defines services as representations of action requests and action responses to be
supported at the client-application service interface. The services are described in a programming-language
way.
This part of ISO/IEC 24727 is the application interface of the Open Systems Interconnection Reference Model
defined in ISO/IEC 7498-1. It provides a high-level interface for a client-application making use of information
storage and processing operations of a card-application as viewed on the generic card interface.
This part of ISO/IEC 24727 does not mandate a specific implementation methodology for this interface.
Document History