DIN EN ISO 13850

Safety of machinery - Emergency stop - Principles for design (ISO 13850:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2008
Status: inactive
Page Count: 14
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used to control the function.

It is applicable to all machinery except for:

- machines in which the provision of emergency stop would not lessen the risk;

- hand-held portable machines and hand-guided machines.

It does not deal with functions such as reversal or limitation of motion, deflection, shielding, braking or disconnecting, which can be part of the emergency stop function.

Document History

May 1, 2016
Safety of machinery - Emergency stop function - Principles for design (ISO 13850:2015)
A description is not available for this item.
January 1, 2009
Safety of machinery - Emergency stop - Principles for design (ISO 13850:2006); Corrigendum 1 to English version of DIN EN ISO 13850:2008-09
A description is not available for this item.
DIN EN ISO 13850
September 1, 2008
Safety of machinery - Emergency stop - Principles for design (ISO 13850:2006)
This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used to control the function. It...
March 1, 2007
Safety of machinery - Emergency stop - Principles for design (ISO 13850:2006)
A description is not available for this item.

References

Advertisement