DIN ISO 7800

Metallic Materials - Wire - Simple torsion test (ISO 7800:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2008
Status: inactive
Page Count: 11
ICS Code (Mechanical testing of metals): 77.040.10

Document History

September 1, 2013
Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)
Diese Internationale Norm legt die Verfahren zur Bestimmung der Fähigkeit eines Metalldrahtes mit einem Durchmesser oder einem charakteristischen Maß von 0,1 mm bis einschließlich 14 mm fest, sich...
October 1, 2012
Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)
A description is not available for this item.
DIN ISO 7800
October 1, 2008
Metallic Materials - Wire - Simple torsion test (ISO 7800:2003)
A description is not available for this item.
August 1, 2007
Metallic Materials - Wire - Simple torsion test (ISO 7800:2003)
A description is not available for this item.

References

Advertisement