ETSI - EN 301 357-1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods

inactive
Organization: ETSI
Publication Date: 1 September 2008
Status: inactive
Page Count: 54
scope:

The present document covers the minimum characteristics for cordless audio devices considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable.

Cordless audio devices covered within the present document are considered, by definition, Short Range Devices (SRD), the power limits for different frequency bands can be found in the current version of CEPT/ERC/REC 70-03 [i.2], annex 13 (or European or national regulations).

Stereo equipment can be designed for required channel bandwidths of 200 kHz or less, however consumer wideband (multi channel) audio equipment and stereo equipment using e.g. Zenith-GE pilot tone systems or digital modulation may need wider bandwidths as defined in the present document.

The present document is intended to specify the minimum performance and the methods of measurement of cordless audio equipment in the range 25 MHz to 2 000 MHz, including:

  • cordless headphones;
  • cordless loudspeakers;
  • consumer radio microphones in the range 863 MHz to 865 MHz;
  • in-ear monitoring equipment using either 300 kHz bandwidth analogue modulation or 300 kHz, 600 kHz, 1 200 kHz digital FDMA modulation in the range 863 MHz to 865 MHz;
  • in-vehicle cordless;
  • personal cordless;
  • broadband multi channel audio systems;
  • Band II LPD (low power devices) in the 87,5 MHz to 108 MHz range (Broadcasting Band II) using up to 200 kHz bandwidth and analogue modulation;
  • and other devices and frequency bands defined within CEPT/ERC/REC 70-03 [i.2], European or National regulation.

The frequency bands for this equipment may differ from country to country as specified in their national regulations. All equipment is intended to be used with integral antennas.

Annex A provides normative specifications concerning radiated measurements.

Annex B provides the test configuration for the measurement of necessary bandwidth.

Annex C provides informative parameters on the receiver part, which are intended to give guidance to manufacturers.

Annex D provides information on the derivation of radiated emissions limits for Band II LPD.

Annex E provides a justification for field strength limits for Band II LPD.

Annex F provides details of a typical test layout for Band II LPD.

Annex G contains the Bibliography.

Document History

November 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods
A description is not available for this item.
EN 301 357-1
September 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods
The present document covers the minimum characteristics for cordless audio devices considered necessary in order to make the best use of the available frequencies. It does not necessarily include all...
December 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
July 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
May 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Part 1: Technical characteristics and test methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
August 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Cordless audio devices in the range 25 MHz to 2 000 MHz; Consumer radio microphones and in-ear monitoring Systems operating in the CEPT harmonized band 863 MHz to 865 MHz; Part 1: Technical characteristics and test methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
June 1, 2001
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Cordless Audio Devices in the Range 25 MHz to 2 000 MHz; Consumer Radio Microphones and In-Ear Monitoring Systems Operating in the CEPT Harmonized Band 863 MHz to 865 MHz; Part 1: Technical Characteristics and Test Methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
April 1, 2001
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Cordless Audio Devices in the Range 25 MHz to 2 000 MHz; Consumer Radio Microphones and In-Ear Monitoring Systems Operating in the CEPT Harmonized Band 863 MHz to 865 MHz; Part 1: Technical Characteristics and Test Methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
August 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Analogue Cordless Wideband Audio Devices Using Integral Antennas Operating in the CEPT Recommended 863 MHz to 865 MHz Frequency Range; Part 1: Technical Characteristics and Test Methods ge Part 2: Harmonized EN Under Article 3.2 of the R&TTE Directive
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...

References

Advertisement