BSI - BS EN 50476

Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2008
Status: active
Page Count: 14
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Radiation protection): 13.280
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

BS EN 50476
September 30, 2008
Product standard to demonstrate the compliance of broadcast station transmitters with the reference levels and the basic restrictions related to public exposure to radio frequency electromagnetic fields (3 MHz - 30 MHz)
A description is not available for this item.

References

Advertisement